Essentra Components Grommet, Nylon 6, 0.5, White; Grommet Type Essentra Components 22MP05005W

Description
GROMMET, NYLON 6, 0.5", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.312"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.5"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes
Description
GROMMET, NYLON 6, 0.5", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.312"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.5"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Nylon 6, 0.5, White; Grommet Type Essentra Components - 66AJ5137 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 0.5, White; Grommet Type Essentra Components
66AJ5137
Grommet, Nylon 6, 0.5, White; Grommet Type Essentra Components 66AJ5137
GROMMET, NYLON 6, 0.5", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.312"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.5"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 0.5", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.312"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.5"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5137
Product Name Grommet, Nylon 6, 0.5, White; Grommet Type Essentra Components
Outside Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 49.795 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Bushings, Grommets - 36-8615-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
2 suppliers