Essentra Components Bushings, Grommets 22MP04375W

Description
"Circular - 0.437"" (11.10mm) Bushing 0.312"" (7.92mm) White"
Request a Quote Datasheet
Description
"Circular - 0.437"" (11.10mm) Bushing 0.312"" (7.92mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 145-22MP04375W-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
145-22MP04375W-ND
Bushings, Grommets 145-22MP04375W-ND
"Circular - 0.437"" (11.10mm) Bushing 0.312"" (7.92mm) White"

"Circular - 0.437"" (11.10mm) Bushing 0.312"" (7.92mm) White"

Buy Now Datasheet
Grommet, Nylon 6, 0.437, White; Grommet Type Essentra Components - 66AJ5131 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 0.437, White; Grommet Type Essentra Components
66AJ5131
Grommet, Nylon 6, 0.437, White; Grommet Type Essentra Components 66AJ5131
GROMMET, NYLON 6, 0.437", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.312"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.437"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 0.437", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.312"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.437"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 145-22MP04375W-ND 66AJ5131
Product Name Bushings, Grommets Grommet, Nylon 6, 0.437, White; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Rubber Grommets - AN931-14-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
VENTILATOR W/ CABLE GROMMET (WHITE) - APD-KH66-WT - APD-KH66-WT - Sugatsune America, Inc.
Specs
Overall Thickness 0.3125 inch (7.94 mm)
Material Plastic
View Details