Essentra Components Bushings, Grommets 22MP02502W

Description
"Circular - 0.250"" (6.35mm) Bushing 0.125"" (3.18mm) White"
Request a Quote Datasheet
Description
"Circular - 0.250"" (6.35mm) Bushing 0.125"" (3.18mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 145-22MP02502W-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
145-22MP02502W-ND
Bushings, Grommets 145-22MP02502W-ND
"Circular - 0.250"" (6.35mm) Bushing 0.125"" (3.18mm) White"

"Circular - 0.250"" (6.35mm) Bushing 0.125"" (3.18mm) White"

Buy Now Datasheet
Grommet, Nylon 6, 0.25, White; Grommet Type Essentra Components - 66AJ5122 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 0.25, White; Grommet Type Essentra Components
66AJ5122
Grommet, Nylon 6, 0.25, White; Grommet Type Essentra Components 66AJ5122
GROMMET, NYLON 6, 0.25", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.125"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.25"; Panel Thickness Max:0.062"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 0.25", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.125"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.25"; Panel Thickness Max:0.062"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 145-22MP02502W-ND 66AJ5122
Product Name Bushings, Grommets Grommet, Nylon 6, 0.25, White; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-11-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6875 inch (17.46 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm41) - B02130P3 - Anderson Power Products
Specs
Inside Diameter 0.1496 to 0.1969 inch (3.8 to 5 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 434.237 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET WHITE - S165-76/WHT - S165-76/WHT - Sugatsune America, Inc.
Specs
Overall Thickness 0.8750 inch (22.22 mm)
Material Plastic
View Details