Essentra Components Bushings, Grommets 22MP01080W

Description
"Circular - 0.875"" (22.22mm) Bushing 0.750"" (19.05mm) White"
Request a Quote Datasheet
Description
"Circular - 0.875"" (22.22mm) Bushing 0.750"" (19.05mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 145-22MP01080W-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
145-22MP01080W-ND
Bushings, Grommets 145-22MP01080W-ND
"Circular - 0.875"" (22.22mm) Bushing 0.750"" (19.05mm) White"

"Circular - 0.875"" (22.22mm) Bushing 0.750"" (19.05mm) White"

Buy Now Datasheet
Grommet, Nylon 6, 0.875, White; Grommet Type Essentra Components - 66AJ5120 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 0.875, White; Grommet Type Essentra Components
66AJ5120
Grommet, Nylon 6, 0.875, White; Grommet Type Essentra Components 66AJ5120
GROMMET, NYLON 6, 0.875", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.75"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.875"; Panel Thickness Max:0.062"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 0.875", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.75"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.875"; Panel Thickness Max:0.062"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 145-22MP01080W-ND 66AJ5120
Product Name Bushings, Grommets Grommet, Nylon 6, 0.875, White; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-16-30 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 61.475 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V60/DBE - V60/DBE - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.25 inch (57.15 mm)
Overall Thickness 2.88 inch (73.02 mm)
View Details