Essentra Components Bushings, Grommets 22MP01060W

Description
"Circular - 0.750"" (19.05mm) Bushing 0.625"" (15.88mm) White"
Request a Quote Datasheet
Description
"Circular - 0.750"" (19.05mm) Bushing 0.625"" (15.88mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 145-22MP01060W-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
145-22MP01060W-ND
Bushings, Grommets 145-22MP01060W-ND
"Circular - 0.750"" (19.05mm) Bushing 0.625"" (15.88mm) White"

"Circular - 0.750"" (19.05mm) Bushing 0.625"" (15.88mm) White"

Buy Now Datasheet
Grommet, Nylon 6, 0.75, White; Grommet Type Essentra Components - 66AJ5116 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 0.75, White; Grommet Type Essentra Components
66AJ5116
Grommet, Nylon 6, 0.75, White; Grommet Type Essentra Components 66AJ5116
GROMMET, NYLON 6, 0.75", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.625"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.75"; Panel Thickness Max:0.062"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 0.75", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.625"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.75"; Panel Thickness Max:0.062"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 145-22MP01060W-ND 66AJ5116
Product Name Bushings, Grommets Grommet, Nylon 6, 0.75, White; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Sealing Grommet (Pm32) - B02130P5 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
2 suppliers
Rubber Grommets - AN931-14-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Cable Grommets - 1366890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.2165 inch (5.5 mm)
Groove Width 0.0591 inch (1.5 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details