Essentra Components Bushings, Grommets 22MP01015W

Description
"Circular - 0.312"" (7.92mm) Bushing 0.250"" (6.35mm) White"
Request a Quote Datasheet
Description
"Circular - 0.312"" (7.92mm) Bushing 0.250"" (6.35mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 145-22MP01015W-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
145-22MP01015W-ND
Bushings, Grommets 145-22MP01015W-ND
"Circular - 0.312"" (7.92mm) Bushing 0.250"" (6.35mm) White"

"Circular - 0.312"" (7.92mm) Bushing 0.250"" (6.35mm) White"

Buy Now Datasheet
Grommet, Nylon 6, 0.312, White; Grommet Type Essentra Components - 66AJ5104 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 0.312, White; Grommet Type Essentra Components
66AJ5104
Grommet, Nylon 6, 0.312, White; Grommet Type Essentra Components 66AJ5104
GROMMET, NYLON 6, 0.312", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.25"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.312"; Panel Thickness Max:0.062"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 0.312", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.25"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.312"; Panel Thickness Max:0.062"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 145-22MP01015W-ND 66AJ5104
Product Name Bushings, Grommets Grommet, Nylon 6, 0.312, White; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 39.344 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
MULTI-PURPOSE LID GROMMET - AN-SH026-HL - AN-SH026-HL - Sugatsune America, Inc.
Specs
Overall Thickness 1.44 inch (36.51 mm)
Material Stainless Steel
View Details