Essentra Components Grommet, Nylon, 1.25, White; Grommet Type Essentra Components 22AF1250W

Description
GROMMET, NYLON, 1.25", WHITE; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:0.875"; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:1.25"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:-RoHS Compliant: Yes
Description
GROMMET, NYLON, 1.25", WHITE; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:0.875"; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:1.25"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Nylon, 1.25, White; Grommet Type Essentra Components - 66AJ5045 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon, 1.25, White; Grommet Type Essentra Components
66AJ5045
Grommet, Nylon, 1.25, White; Grommet Type Essentra Components 66AJ5045
GROMMET, NYLON, 1.25", WHITE; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:0.875"; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:1.25"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:-RoHS Compliant: Yes

GROMMET, NYLON, 1.25", WHITE; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:0.875"; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:1.25"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5045
Product Name Grommet, Nylon, 1.25, White; Grommet Type Essentra Components
Outside Diameter 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-C7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S76/WHT - S76/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details