Essentra Components Bushings, Grommets 22AF1093

Description
"Circular - 1.093"" (27.76mm) Bushing 0.812"" (20.62mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.093"" (27.76mm) Bushing 0.812"" (20.62mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC7252-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC7252-ND
Bushings, Grommets RPC7252-ND
"Circular - 1.093"" (27.76mm) Bushing 0.812"" (20.62mm) Black"

"Circular - 1.093"" (27.76mm) Bushing 0.812"" (20.62mm) Black"

Buy Now Datasheet
Grommet, Nylon 6.6, 1.093, Black; Grommet Type Essentra Components - 66AJ5042 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 1.093, Black; Grommet Type Essentra Components
66AJ5042
Grommet, Nylon 6.6, 1.093, Black; Grommet Type Essentra Components 66AJ5042
GROMMET, NYLON 6.6, 1.093", BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:0.811"; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:1.093"; Panel Thickness Max:0.126"; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 1.093", BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:0.811"; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:1.093"; Panel Thickness Max:0.126"; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC7252-ND 66AJ5042
Product Name Bushings, Grommets Grommet, Nylon 6.6, 1.093, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Bushings, Grommets - 36-8617-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Cable Grommets - 6664613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.6102 inch (15.5 mm)
Groove Width 0.0669 inch (1.7 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1 1/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.12 inch (28.45 mm)
View Details