Essentra Components Grommet, Nylon 6.6, 1, White; Grommet Type Essentra Components 22AF1000W

Description
GROMMET, NYLON 6.6, 1", WHITE; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:0.75"; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:1"; Panel Thickness Max:0.125"; Grommet Colour:White RoHS Compliant: Yes
Description
GROMMET, NYLON 6.6, 1", WHITE; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:0.75"; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:1"; Panel Thickness Max:0.125"; Grommet Colour:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Nylon 6.6, 1, White; Grommet Type Essentra Components - 66AJ5041 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 1, White; Grommet Type Essentra Components
66AJ5041
Grommet, Nylon 6.6, 1, White; Grommet Type Essentra Components 66AJ5041
GROMMET, NYLON 6.6, 1", WHITE; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:0.75"; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:1"; Panel Thickness Max:0.125"; Grommet Colour:White RoHS Compliant: Yes

GROMMET, NYLON 6.6, 1", WHITE; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:0.75"; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:1"; Panel Thickness Max:0.125"; Grommet Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5041
Product Name Grommet, Nylon 6.6, 1, White; Grommet Type Essentra Components
Outside Diameter 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-17 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 25.973 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S60/G - S60/G - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.75 inch (44.45 mm)
Overall Thickness 2.44 inch (61.91 mm)
View Details