Essentra Components Bushings, Grommets 22AF1000

Description
"Circular - 1.000"" (25.40mm) Bushing 0.750"" (19.05mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.000"" (25.40mm) Bushing 0.750"" (19.05mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC7253-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC7253-ND
Bushings, Grommets RPC7253-ND
"Circular - 1.000"" (25.40mm) Bushing 0.750"" (19.05mm) Black"

"Circular - 1.000"" (25.40mm) Bushing 0.750"" (19.05mm) Black"

Buy Now Datasheet
Grommet, Nylon 6.6, 1, Black; Grommet Type Essentra Components - 66AJ5040 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 1, Black; Grommet Type Essentra Components
66AJ5040
Grommet, Nylon 6.6, 1, Black; Grommet Type Essentra Components 66AJ5040
GROMMET, NYLON 6.6, 1", BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:0.75"; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:1"; Panel Thickness Max:0.125"; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 1", BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:0.75"; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:1"; Panel Thickness Max:0.125"; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC7253-ND 66AJ5040
Product Name Bushings, Grommets Grommet, Nylon 6.6, 1, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-3 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details