Essentra Components Grommet, Nylon 6.6, 0.875, White; Grommet Type Essentra Components 22AF0875W

Description
GROMMET, NYLON 6.6, 0.875", WHITE; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:0.562"; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:0.875"; Panel Thickness Max:0.125"; Grommet Colour:White RoHS Compliant: Yes
Description
GROMMET, NYLON 6.6, 0.875", WHITE; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:0.562"; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:0.875"; Panel Thickness Max:0.125"; Grommet Colour:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Nylon 6.6, 0.875, White; Grommet Type Essentra Components - 66AJ5039 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 0.875, White; Grommet Type Essentra Components
66AJ5039
Grommet, Nylon 6.6, 0.875, White; Grommet Type Essentra Components 66AJ5039
GROMMET, NYLON 6.6, 0.875", WHITE; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:0.562"; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:0.875"; Panel Thickness Max:0.125"; Grommet Colour:White RoHS Compliant: Yes

GROMMET, NYLON 6.6, 0.875", WHITE; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:0.562"; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:0.875"; Panel Thickness Max:0.125"; Grommet Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5039
Product Name Grommet, Nylon 6.6, 0.875, White; Grommet Type Essentra Components
Outside Diameter 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Grommet, Jacketed Wire, .41-.44″ (10.41-11.18mm) Power (no Signal) - NS-410 - Anderson Power Products
Specs
Inside Diameter 0.4402 inch (11.18 mm)
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 76.245 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S445/BLK - S445/BLK - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.31 inch (33.34 mm)
Overall Thickness 1.81 inch (46.04 mm)
View Details