Essentra Components Grommet, Nylon 6.6, 0.812, White; Grommet Type Essentra Components 22AF0812W

Description
GROMMET, NYLON 6.6, 0.812", WHITE; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:0.5"; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:0.812"; Panel Thickness Max:0.125"; Grommet Colour:White RoHS Compliant: Yes
Description
GROMMET, NYLON 6.6, 0.812", WHITE; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:0.5"; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:0.812"; Panel Thickness Max:0.125"; Grommet Colour:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Nylon 6.6, 0.812, White; Grommet Type Essentra Components - 66AJ5038 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 0.812, White; Grommet Type Essentra Components
66AJ5038
Grommet, Nylon 6.6, 0.812, White; Grommet Type Essentra Components 66AJ5038
GROMMET, NYLON 6.6, 0.812", WHITE; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:0.5"; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:0.812"; Panel Thickness Max:0.125"; Grommet Colour:White RoHS Compliant: Yes

GROMMET, NYLON 6.6, 0.812", WHITE; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:0.5"; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:0.812"; Panel Thickness Max:0.125"; Grommet Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5038
Product Name Grommet, Nylon 6.6, 0.812, White; Grommet Type Essentra Components
Outside Diameter 0.8120 inch (20.62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-14 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 49.795 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - CHC-22/GB - CHC-22/GB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details