Essentra Components Bushings, Grommets 22AF0812

Description
"Circular - 0.812"" (20.62mm) Bushing 0.500"" (12.70mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.812"" (20.62mm) Bushing 0.500"" (12.70mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC7255-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC7255-ND
Bushings, Grommets RPC7255-ND
"Circular - 0.812"" (20.62mm) Bushing 0.500"" (12.70mm) Black"

"Circular - 0.812"" (20.62mm) Bushing 0.500"" (12.70mm) Black"

Buy Now Datasheet
Grommet, Nylon 6.6, 0.812, Black; Grommet Type Essentra Components - 66AJ5037 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 0.812, Black; Grommet Type Essentra Components
66AJ5037
Grommet, Nylon 6.6, 0.812, Black; Grommet Type Essentra Components 66AJ5037
GROMMET, NYLON 6.6, 0.812", BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:0.5"; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:0.812"; Panel Thickness Max:0.125"; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 0.812", BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:0.5"; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:0.812"; Panel Thickness Max:0.125"; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC7255-ND 66AJ5037
Product Name Bushings, Grommets Grommet, Nylon 6.6, 0.812, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-24-44 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
CABLE GROMMET - S76/CM - S76/CM - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details