Essentra Components Grommet, Elastomer, 16Mm, Black; Grommet Type Essentra Components 16226

Description
GROMMET, ELASTOMER, 16MM, BLACK; Grommet Type:Open; Cable Diameter Min:16mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:20mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes
Description
GROMMET, ELASTOMER, 16MM, BLACK; Grommet Type:Open; Cable Diameter Min:16mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:20mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Elastomer, 16Mm, Black; Grommet Type Essentra Components - 66AJ5026 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Elastomer, 16Mm, Black; Grommet Type Essentra Components
66AJ5026
Grommet, Elastomer, 16Mm, Black; Grommet Type Essentra Components 66AJ5026
GROMMET, ELASTOMER, 16MM, BLACK; Grommet Type:Open; Cable Diameter Min:16mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:20mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

GROMMET, ELASTOMER, 16MM, BLACK; Grommet Type:Open; Cable Diameter Min:16mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:20mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5026
Product Name Grommet, Elastomer, 16Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-2-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 434.237 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET GREY - S165-76/G - S165-76/G - Sugatsune America, Inc.
Specs
Overall Thickness 0.8750 inch (22.22 mm)
Material Plastic
View Details