Essentra Components Grommet, Elastomer, 10Mm, Black; Grommet Type Essentra Components 16223

Description
GROMMET, ELASTOMER, 10MM, BLACK; Grommet Type:Open; Cable Diameter Min:10mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:14mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes
Description
GROMMET, ELASTOMER, 10MM, BLACK; Grommet Type:Open; Cable Diameter Min:10mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:14mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Elastomer, 10Mm, Black; Grommet Type Essentra Components - 66AJ5023 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Elastomer, 10Mm, Black; Grommet Type Essentra Components
66AJ5023
Grommet, Elastomer, 10Mm, Black; Grommet Type Essentra Components 66AJ5023
GROMMET, ELASTOMER, 10MM, BLACK; Grommet Type:Open; Cable Diameter Min:10mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:14mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

GROMMET, ELASTOMER, 10MM, BLACK; Grommet Type:Open; Cable Diameter Min:10mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:14mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5023
Product Name Grommet, Elastomer, 10Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-16-22 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 493.63 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Metal Detectable Grommet - MPG-22 - MPG-22 - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.4375 inch (11.11 mm)
View Details