Essentra Components Grommet, Elastomer, 8Mm, Black; Grommet Type Essentra Components 16222

Description
GROMMET, ELASTOMER, 8MM, BLACK; Grommet Type:Open; Cable Diameter Min:8mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:12mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes
Description
GROMMET, ELASTOMER, 8MM, BLACK; Grommet Type:Open; Cable Diameter Min:8mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:12mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Elastomer, 8Mm, Black; Grommet Type Essentra Components - 66AJ5022 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Elastomer, 8Mm, Black; Grommet Type Essentra Components
66AJ5022
Grommet, Elastomer, 8Mm, Black; Grommet Type Essentra Components 66AJ5022
GROMMET, ELASTOMER, 8MM, BLACK; Grommet Type:Open; Cable Diameter Min:8mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:12mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

GROMMET, ELASTOMER, 8MM, BLACK; Grommet Type:Open; Cable Diameter Min:8mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:12mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5022
Product Name Grommet, Elastomer, 8Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-12 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Cable Grommets - 543197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.1575 inch (4 mm)
Groove Width 0.0630 inch (1.6 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details