Essentra Components Grommet, Elastomer, 6Mm, Black; Grommet Type Essentra Components 16220

Description
GROMMET, ELASTOMER, 6MM, BLACK; Grommet Type:Open; Cable Diameter Min:6mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:10mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes
Description
GROMMET, ELASTOMER, 6MM, BLACK; Grommet Type:Open; Cable Diameter Min:6mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:10mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Elastomer, 6Mm, Black; Grommet Type Essentra Components - 66AJ5020 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Elastomer, 6Mm, Black; Grommet Type Essentra Components
66AJ5020
Grommet, Elastomer, 6Mm, Black; Grommet Type Essentra Components 66AJ5020
GROMMET, ELASTOMER, 6MM, BLACK; Grommet Type:Open; Cable Diameter Min:6mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:10mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

GROMMET, ELASTOMER, 6MM, BLACK; Grommet Type:Open; Cable Diameter Min:6mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:10mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5020
Product Name Grommet, Elastomer, 6Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 76.245 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V2000/WHT - V2000/WHT - Sugatsune America, Inc.
Specs
Overall Thickness 1.12 inch (28.57 mm)
Material Plastic
View Details