Essentra Components Grommet, Elastomer, 18Mm, Black; Grommet Type Essentra Components 16217

Description
GROMMET, ELASTOMER, 18MM, BLACK; Grommet Type:Open; Cable Diameter Min:18mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:22mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes
Description
GROMMET, ELASTOMER, 18MM, BLACK; Grommet Type:Open; Cable Diameter Min:18mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:22mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Elastomer, 18Mm, Black; Grommet Type Essentra Components - 66AJ5017 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Elastomer, 18Mm, Black; Grommet Type Essentra Components
66AJ5017
Grommet, Elastomer, 18Mm, Black; Grommet Type Essentra Components 66AJ5017
GROMMET, ELASTOMER, 18MM, BLACK; Grommet Type:Open; Cable Diameter Min:18mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:22mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

GROMMET, ELASTOMER, 18MM, BLACK; Grommet Type:Open; Cable Diameter Min:18mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:22mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5017
Product Name Grommet, Elastomer, 18Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.8661 inch (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
6P Mini Spec Pak Grommet, Jacketed Wire, .530-.550″ (13.46-14.00mm) - J-530-SP - Anderson Power Products
Specs
Inside Diameter 0.5512 inch (14 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 251.871 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 1.62 inch (41.27 mm)
View Details