Essentra Components Grommet, Elastomer, 14Mm, Black; Grommet Type Essentra Components 16215

Description
GROMMET, ELASTOMER, 14MM, BLACK; Grommet Type:Open; Cable Diameter Min:14mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:18mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes
Description
GROMMET, ELASTOMER, 14MM, BLACK; Grommet Type:Open; Cable Diameter Min:14mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:18mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Elastomer, 14Mm, Black; Grommet Type Essentra Components - 66AJ5015 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Elastomer, 14Mm, Black; Grommet Type Essentra Components
66AJ5015
Grommet, Elastomer, 14Mm, Black; Grommet Type Essentra Components 66AJ5015
GROMMET, ELASTOMER, 14MM, BLACK; Grommet Type:Open; Cable Diameter Min:14mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:18mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

GROMMET, ELASTOMER, 14MM, BLACK; Grommet Type:Open; Cable Diameter Min:14mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:18mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5015
Product Name Grommet, Elastomer, 14Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.7087 inch (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 2133617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.0906 inch (2.3 mm)
Material Other; Polyvinyl Chloride
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Rubber Grommets - AN931-24-44 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm23) - B02130P10 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
2 suppliers