Essentra Components Grommet, Elastomer, 12Mm, Black; Grommet Type Essentra Components 16214

Description
GROMMET, ELASTOMER, 12MM, BLACK; Grommet Type:Open; Cable Diameter Min:12mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:16mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes
Description
GROMMET, ELASTOMER, 12MM, BLACK; Grommet Type:Open; Cable Diameter Min:12mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:16mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Elastomer, 12Mm, Black; Grommet Type Essentra Components - 66AJ5014 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Elastomer, 12Mm, Black; Grommet Type Essentra Components
66AJ5014
Grommet, Elastomer, 12Mm, Black; Grommet Type Essentra Components 66AJ5014
GROMMET, ELASTOMER, 12MM, BLACK; Grommet Type:Open; Cable Diameter Min:12mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:16mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

GROMMET, ELASTOMER, 12MM, BLACK; Grommet Type:Open; Cable Diameter Min:12mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:16mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5014
Product Name Grommet, Elastomer, 12Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 158.987 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details