Essentra Components Grommet, Elastomer, 7Mm, Black; Grommet Type Essentra Components 16211

Description
GROMMET, ELASTOMER, 7MM, BLACK; Grommet Type:Open; Cable Diameter Min:7mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:11mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes
Description
GROMMET, ELASTOMER, 7MM, BLACK; Grommet Type:Open; Cable Diameter Min:7mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:11mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Elastomer, 7Mm, Black; Grommet Type Essentra Components - 66AJ5011 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Elastomer, 7Mm, Black; Grommet Type Essentra Components
66AJ5011
Grommet, Elastomer, 7Mm, Black; Grommet Type Essentra Components 66AJ5011
GROMMET, ELASTOMER, 7MM, BLACK; Grommet Type:Open; Cable Diameter Min:7mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:11mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

GROMMET, ELASTOMER, 7MM, BLACK; Grommet Type:Open; Cable Diameter Min:7mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:11mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5011
Product Name Grommet, Elastomer, 7Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.4331 inch (11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details
Rubber Grommet - 757 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.8750 inch (22.22 mm)
View Details
4 suppliers