Essentra Components Grommet, Elastomer, 20Mm, Black; Grommet Type Essentra Components 16206

Description
GROMMET, ELASTOMER, 20MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:16mm; Grommet Material:Elastomer; Mounting Hole Dia:20mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Description
GROMMET, ELASTOMER, 20MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:16mm; Grommet Material:Elastomer; Mounting Hole Dia:20mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Elastomer, 20Mm, Black; Grommet Type Essentra Components - 66AJ5006 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Elastomer, 20Mm, Black; Grommet Type Essentra Components
66AJ5006
Grommet, Elastomer, 20Mm, Black; Grommet Type Essentra Components 66AJ5006
GROMMET, ELASTOMER, 20MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:16mm; Grommet Material:Elastomer; Mounting Hole Dia:20mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, ELASTOMER, 20MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:16mm; Grommet Material:Elastomer; Mounting Hole Dia:20mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5006
Product Name Grommet, Elastomer, 20Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-3 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 25.973 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LS76BL - LS76BL - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3 inch (76.2 mm)
View Details