Essentra Components Board Spacers, Standoffs 15TSP037

Description
"Round Standoff Threaded #4-40 Nylon 0.875"" (22.23mm) 7/8"" Natural"
Request a Quote Datasheet
Description
"Round Standoff Threaded #4-40 Nylon 0.875"" (22.23mm) 7/8"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 145-15TSP037-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
145-15TSP037-ND
Board Spacers, Standoffs 145-15TSP037-ND
"Round Standoff Threaded #4-40 Nylon 0.875"" (22.23mm) 7/8"" Natural"

"Round Standoff Threaded #4-40 Nylon 0.875"" (22.23mm) 7/8"" Natural"

Buy Now Datasheet
Standoff, Round Female-Female, 22.22Mm; Standoff Material Essentra Components - 28AH1371 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female-Female, 22.22Mm; Standoff Material Essentra Components
28AH1371
Standoff, Round Female-Female, 22.22Mm; Standoff Material Essentra Components 28AH1371
STANDOFF, ROUND FEMALE-FEMALE, 22.22MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Round Female-Female; Body Length:-; Overall Length:22.22mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE-FEMALE, 22.22MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Round Female-Female; Body Length:-; Overall Length:22.22mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 145-15TSP037-ND 28AH1371
Product Name Board Spacers, Standoffs Standoff, Round Female-Female, 22.22Mm; Standoff Material Essentra Components
Type & Shape Standoff; Round Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Standoffs - 1026508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details