Essentra Components Standoff, Round Female-Female, 25.4Mm; Standoff Material Essentra Components 15TSP015

Description
STANDOFF, ROUND FEMALE-FEMALE, 25.4MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Round Female-Female; Body Length:-; Overall Length:25.4mm RoHS Compliant: Yes
Description
STANDOFF, ROUND FEMALE-FEMALE, 25.4MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Round Female-Female; Body Length:-; Overall Length:25.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Round Female-Female, 25.4Mm; Standoff Material Essentra Components - 28AH1369 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female-Female, 25.4Mm; Standoff Material Essentra Components
28AH1369
Standoff, Round Female-Female, 25.4Mm; Standoff Material Essentra Components 28AH1369
STANDOFF, ROUND FEMALE-FEMALE, 25.4MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Round Female-Female; Body Length:-; Overall Length:25.4mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE-FEMALE, 25.4MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Round Female-Female; Body Length:-; Overall Length:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 28AH1369
Product Name Standoff, Round Female-Female, 25.4Mm; Standoff Material Essentra Components
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details