Essentra Components Board Spacers, Standoffs 15TSP011

Description
"Round Standoff Threaded #8-32 Nylon 0.250"" (6.35mm) 1/4"" Natural"
Request a Quote Datasheet
Description
"Round Standoff Threaded #8-32 Nylon 0.250"" (6.35mm) 1/4"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 145-15TSP011-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
145-15TSP011-ND
Board Spacers, Standoffs 145-15TSP011-ND
"Round Standoff Threaded #8-32 Nylon 0.250"" (6.35mm) 1/4"" Natural"

"Round Standoff Threaded #8-32 Nylon 0.250"" (6.35mm) 1/4"" Natural"

Buy Now Datasheet
Standoff, Round Female-Female, 6.35Mm; Standoff Material Essentra Components - 28AH1366 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female-Female, 6.35Mm; Standoff Material Essentra Components
28AH1366
Standoff, Round Female-Female, 6.35Mm; Standoff Material Essentra Components 28AH1366
STANDOFF, ROUND FEMALE-FEMALE, 6.35MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Round Female-Female; Body Length:-; Overall Length:6.35mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE-FEMALE, 6.35MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Round Female-Female; Body Length:-; Overall Length:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 145-15TSP011-ND 28AH1366
Product Name Board Spacers, Standoffs Standoff, Round Female-Female, 6.35Mm; Standoff Material Essentra Components
Type & Shape Standoff; Round Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2808890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Steel Standoffs - BSO-6440-15ZI - bisco industries
Specs
Type & Shape Standoff
View Details