Essentra Components Standoff, Hex Female-Female, 9.53Mm; Standoff Material Essentra Components 14HTSP012

Description
STANDOFF, HEX FEMALE-FEMALE, 9.53MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:9.53mm; External Width:6.35mm RoHS Compliant: Yes
Description
STANDOFF, HEX FEMALE-FEMALE, 9.53MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:9.53mm; External Width:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female-Female, 9.53Mm; Standoff Material Essentra Components - 28AH1348 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 9.53Mm; Standoff Material Essentra Components
28AH1348
Standoff, Hex Female-Female, 9.53Mm; Standoff Material Essentra Components 28AH1348
STANDOFF, HEX FEMALE-FEMALE, 9.53MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:9.53mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 9.53MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:9.53mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 28AH1348
Product Name Standoff, Hex Female-Female, 9.53Mm; Standoff Material Essentra Components
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1026328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.3937 inch (10 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-6440-28 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers