Essentra Components Board Spacers, Standoffs 14HTSP004

Description
"Hex Standoff Threaded #4-40 Nylon 0.750"" (19.05mm) 3/4"" Natural"
Request a Quote Datasheet
Description
"Hex Standoff Threaded #4-40 Nylon 0.750"" (19.05mm) 3/4"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 145-14HTSP004-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
145-14HTSP004-ND
Board Spacers, Standoffs 145-14HTSP004-ND
"Hex Standoff Threaded #4-40 Nylon 0.750"" (19.05mm) 3/4"" Natural"

"Hex Standoff Threaded #4-40 Nylon 0.750"" (19.05mm) 3/4"" Natural"

Buy Now Datasheet
Standoff, Hex Female-Female, 19.05Mm; Standoff Material Essentra Components - 28AH1341 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 19.05Mm; Standoff Material Essentra Components
28AH1341
Standoff, Hex Female-Female, 19.05Mm; Standoff Material Essentra Components 28AH1341
STANDOFF, HEX FEMALE-FEMALE, 19.05MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:19.05mm; External Width:6.35mmRoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 19.05MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:19.05mm; External Width:6.35mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 145-14HTSP004-ND 28AH1341
Product Name Board Spacers, Standoffs Standoff, Hex Female-Female, 19.05Mm; Standoff Material Essentra Components
Type & Shape Standoff; Hex Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Steel Standoffs - BSO-3.5M3-20ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details