Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Color: Gray
Material: PVC
Flange Diameter: 0.072" (1.83mm)
Diameter - Inside: 0.362" (9.20mm)
Diameter - Outside: 1.500" (38.10mm)
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers |