Essentra Components Pcb Mounting Spacer, Nylon 6.6, 28.1Mm; Pcb Support Type Essentra Components 100219200002

Description
PCB MOUNTING SPACER, NYLON 6.6, 28.1MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:28.1mm; External Width:-; Product Range:SR6434 Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet
Description
PCB MOUNTING SPACER, NYLON 6.6, 28.1MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:28.1mm; External Width:-; Product Range:SR6434 Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting Spacer, Nylon 6.6, 28.1Mm; Pcb Support Type Essentra Components - 61AC8616 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting Spacer, Nylon 6.6, 28.1Mm; Pcb Support Type Essentra Components
61AC8616
Pcb Mounting Spacer, Nylon 6.6, 28.1Mm; Pcb Support Type Essentra Components 61AC8616
PCB MOUNTING SPACER, NYLON 6.6, 28.1MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:28.1mm; External Width:-; Product Range:SR6434 Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

PCB MOUNTING SPACER, NYLON 6.6, 28.1MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:28.1mm; External Width:-; Product Range:SR6434 Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC8616
Product Name Pcb Mounting Spacer, Nylon 6.6, 28.1Mm; Pcb Support Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 2240384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-8632-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details