Essentra Components Nuts 0831218TNAB

Description
"5/16""-18 Thumb Nut 0.615"" (15.62mm) Nylon"
Request a Quote Datasheet
Description
"5/16""-18 Thumb Nut 0.615"" (15.62mm) Nylon"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nuts - 145-0831218TNAB-ND - DigiKey
Thief River Falls, MN, United States
"5/16""-18 Thumb Nut 0.615"" (15.62mm) Nylon"

"5/16""-18 Thumb Nut 0.615"" (15.62mm) Nylon"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Nuts
Product Number 145-0831218TNAB-ND
Product Name Nuts
Material Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Panel Nut-15/32-32 Thread - 1458 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size 15/32 -32
Material Bronze
Finish Nickel Plated
View Details
2 suppliers
Quick Fastening Nut - BJ757 - Imao-Fixtureworks
Specs
Size M5; M6; M8; M10; M12
Material Steel
Finish Black Oxide
View Details
Glass-Filled PTFE Nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Flexnut Standard SX8 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details