Essentra Components Nuts 06M050080DWN

Description
"M5x0.8 Locknut Nut 0.874"" (22.20mm) Nylon"
Request a Quote Datasheet
Description
"M5x0.8 Locknut Nut 0.874"" (22.20mm) Nylon"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nuts - 145-06M050080DWN-ND - DigiKey
Thief River Falls, MN, United States
"M5x0.8 Locknut Nut 0.874"" (22.20mm) Nylon"

"M5x0.8 Locknut Nut 0.874"" (22.20mm) Nylon"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Nuts
Product Number 145-06M050080DWN-ND
Product Name Nuts
Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass Metric Threaded Locknuts - 6004407 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size M40
Material Bronze
View Details
Flexnut Standard SX8 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Cable Gland Locknuts - 127546 - RS Components, Ltd.
Specs
Type Locknut
Size M40
View Details
Self-Sealing Locking Standard Nut - Metric SEELNUT® - M3 x 0.5 - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Size M3
Material Steel; Low Carbon Steel
View Details