Essentra Components Bushings, Grommets 04MP0125ATB

Description
"Bushing, Split 0.195"" (4.95mm) Black"
Request a Quote Datasheet
Description
"Bushing, Split 0.195"" (4.95mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC8627-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC8627-ND
Bushings, Grommets RPC8627-ND
"Bushing, Split 0.195"" (4.95mm) Black"

"Bushing, Split 0.195"" (4.95mm) Black"

Buy Now Datasheet
Grommet, Nylon, 3.175Mm; Grommet Type Essentra Components - 66AJ4978 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon, 3.175Mm; Grommet Type Essentra Components
66AJ4978
Grommet, Nylon, 3.175Mm; Grommet Type Essentra Components 66AJ4978
GROMMET, NYLON, 3.175MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:4.95mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:3.175mm; Panel Thickness Max:3.17mm; Grommet Colour:-; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON, 3.175MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:4.95mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:3.175mm; Panel Thickness Max:3.17mm; Grommet Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC8627-ND 66AJ4978
Product Name Bushings, Grommets Grommet, Nylon, 3.175Mm; Grommet Type Essentra Components
Material Plastic; Polyamide (PA), Nylon Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-12-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
CABLE GROMMET IVORY - S165-76/CM - S165-76/CM - Sugatsune America, Inc.
Specs
Overall Thickness 0.8750 inch (22.22 mm)
Material Plastic
View Details