Essentra Components Fasteners, Screws; Thread Size Metric Essentra Components 020440A100

Description
FASTENERS, SCREWS; THREAD SIZE - METRIC:-; THREAD SIZE - IMPERIAL:4-40; SCREW LENGTH:25.4MM; FASTENER MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); FASTENER PLATING:-; SCREW HEAD STYLE:FLAT / COUNTERSUNK HEAD SLOTTED; PRODUCT RANGE:- ROHS COMPLIANT: YES
Description
FASTENERS, SCREWS; THREAD SIZE - METRIC:-; THREAD SIZE - IMPERIAL:4-40; SCREW LENGTH:25.4MM; FASTENER MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); FASTENER PLATING:-; SCREW HEAD STYLE:FLAT / COUNTERSUNK HEAD SLOTTED; PRODUCT RANGE:- ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Fasteners, Screws; Thread Size Metric Essentra Components - 28AH1330 - Newark, An Avnet Company
Chicago, IL, United States
Fasteners, Screws; Thread Size Metric Essentra Components
28AH1330
Fasteners, Screws; Thread Size Metric Essentra Components 28AH1330
FASTENERS, SCREWS; THREAD SIZE - METRIC:-; THREAD SIZE - IMPERIAL:4-40; SCREW LENGTH:25.4MM; FASTENER MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); FASTENER PLATING:-; SCREW HEAD STYLE:FLAT / COUNTERSUNK HEAD SLOTTED; PRODUCT RANGE:- ROHS COMPLIANT: YES

FASTENERS, SCREWS; THREAD SIZE - METRIC:-; THREAD SIZE - IMPERIAL:4-40; SCREW LENGTH:25.4MM; FASTENER MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); FASTENER PLATING:-; SCREW HEAD STYLE:FLAT / COUNTERSUNK HEAD SLOTTED; PRODUCT RANGE:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 28AH1330
Product Name Fasteners, Screws; Thread Size Metric Essentra Components
Head Type Flat Head; Other; FLAT / COUNTERSUNK HEAD SLOTTED
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M4 x 0.7 Cap Screw, 25 mm Long, Qty 50 - SH4MS25 - Newport MKS
Specs
Screw Type Cap Screw
Metric M4
View Details
Machine Screw - 335-1082-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details