Essentra Components Machine Screw 010832B025

Description
#8-32 Binding Head Machine Screw Slotted Drive Nylon
Request a Quote Datasheet
Description
#8-32 Binding Head Machine Screw Slotted Drive Nylon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - RPC7945-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
RPC7945-ND
Machine Screw RPC7945-ND
#8-32 Binding Head Machine Screw Slotted Drive Nylon

#8-32 Binding Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet
Screw, Machine, Nylon6.6, 8-32, 0.25In; Thread Size Metric Essentra Components - 28AH1328 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Machine, Nylon6.6, 8-32, 0.25In; Thread Size Metric Essentra Components
28AH1328
Screw, Machine, Nylon6.6, 8-32, 0.25In; Thread Size Metric Essentra Components 28AH1328
SCREW, MACHINE, NYLON6.6, 8-32, 0.25IN; THREAD SIZE - METRIC:-; THREAD SIZE - IMPERIAL:8-32; SCREW LENGTH:0.25"; FASTENER MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); FASTENER PLATING:-; SCREW HEAD STYLE:BINDER HEAD SLOTTED; PRODUCT RANGE:- ROHS COMPLIANT: YES

SCREW, MACHINE, NYLON6.6, 8-32, 0.25IN; THREAD SIZE - METRIC:-; THREAD SIZE - IMPERIAL:8-32; SCREW LENGTH:0.25"; FASTENER MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); FASTENER PLATING:-; SCREW HEAD STYLE:BINDER HEAD SLOTTED; PRODUCT RANGE:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Screws Screws
Product Number RPC7945-ND 28AH1328
Product Name Machine Screw Screw, Machine, Nylon6.6, 8-32, 0.25In; Thread Size Metric Essentra Components
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  ; Other; BINDER HEAD SLOTTED
Standard Drives Slotted
Material Plastic; Nylon NYLON 6.6 (POLYAMIDE 6.6); Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M4 x 0.7 Setscrew, 16 mm Long, Qty 50 - SS4MS16 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details
Machine Screw - 335-1095-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details