Essentra Components Machine Screw 010440B075

Description
#4-40 Binding Head Machine Screw Slotted Drive Nylon
Request a Quote Datasheet
Description
#4-40 Binding Head Machine Screw Slotted Drive Nylon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - RPC7607-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
RPC7607-ND
Machine Screw RPC7607-ND
#4-40 Binding Head Machine Screw Slotted Drive Nylon

#4-40 Binding Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet
Fasteners, Screws; Thread Size Metric Essentra Components - 28AH1327 - Newark, An Avnet Company
Chicago, IL, United States
Fasteners, Screws; Thread Size Metric Essentra Components
28AH1327
Fasteners, Screws; Thread Size Metric Essentra Components 28AH1327
FASTENERS, SCREWS; THREAD SIZE - METRIC:-; THREAD SIZE - IMPERIAL:4-40; SCREW LENGTH:19.05MM; FASTENER MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); FASTENER PLATING:-; SCREW HEAD STYLE:BINDER HEAD SLOTTED; PRODUCT RANGE:-; MATERIAL:NYLON 6.6 ROHS COMPLIANT: YES

FASTENERS, SCREWS; THREAD SIZE - METRIC:-; THREAD SIZE - IMPERIAL:4-40; SCREW LENGTH:19.05MM; FASTENER MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); FASTENER PLATING:-; SCREW HEAD STYLE:BINDER HEAD SLOTTED; PRODUCT RANGE:-; MATERIAL:NYLON 6.6 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Screws Screws
Product Number RPC7607-ND 28AH1327
Product Name Machine Screw Fasteners, Screws; Thread Size Metric Essentra Components
Screw Type Machine Screw
Head Type Binding Head   Binding Head  ; Other; BINDER HEAD SLOTTED
Standard Drives Slotted
Material Plastic; Nylon NYLON 6.6 (POLYAMIDE 6.6); Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Pad Type - NTS103A - Vlier
Specs
Screw Type Thumb Screw
Length 2.25 inch (57.15 mm)
Inch 7/8"
View Details
Socket Button Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Hex Socket / Allen
View Details
Machine Screws - 2552123 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Material Stainless Steel
Fastener Standards RoHS Compliant
View Details