Espressif Systems RF/IF and RFID - RF Transceiver ICs ESP8285H16

Description
Win Source Part Number: 1057999-ESP8285H16 Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Power - Output: 20dBm Sensitivity: -91dBm Data Rate (Max): 54Mbps Current - Receiving: 50mA ~ 56mA RF Family/Standard: WiFi Serial Interfaces: I2C, I2S, SPI, UART GPIO: 8 Current - Transmitting: 120mA ~ 170mA Voltage - Supply: 2.7V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) ECCN: 5A992C Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Espressif Systems Other Names: 1904-1002-2-ND,1904- 1002-1-ND,ESP8285-AT UB00,1904-ESP8285H16 TR,1904-1002-2,1904- 1002-1,1904-ESP8285H 16CT,1904-1002-6-ND, ESP8285,1904-1002-6, 1904-ESP8285H16DKR Base Product Number: ESP8285
Request a Quote Datasheet
Description
Win Source Part Number: 1057999-ESP8285H16 Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Power - Output: 20dBm Sensitivity: -91dBm Data Rate (Max): 54Mbps Current - Receiving: 50mA ~ 56mA RF Family/Standard: WiFi Serial Interfaces: I2C, I2S, SPI, UART GPIO: 8 Current - Transmitting: 120mA ~ 170mA Voltage - Supply: 2.7V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) ECCN: 5A992C Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Espressif Systems Other Names: 1904-1002-2-ND,1904- 1002-1-ND,ESP8285-AT UB00,1904-ESP8285H16 TR,1904-1002-2,1904- 1002-1,1904-ESP8285H 16CT,1904-1002-6-ND, ESP8285,1904-1002-6, 1904-ESP8285H16DKR Base Product Number: ESP8285
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1057999-ESP8285H16 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1057999-ESP8285H16
RF/IF and RFID - RF Transceiver ICs 1057999-ESP8285H16
Win Source Part Number: 1057999-ESP8285H16 Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Power - Output: 20dBm Sensitivity: -91dBm Data Rate (Max): 54Mbps Current - Receiving: 50mA ~ 56mA RF Family/Standard: WiFi Serial Interfaces: I2C, I2S, SPI, UART GPIO: 8 Current - Transmitting: 120mA ~ 170mA Voltage - Supply: 2.7V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) ECCN: 5A992C Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Espressif Systems Other Names: 1904-1002-2-ND,1904- 1002-1-ND,ESP8285-AT UB00,1904-ESP8285H16 TR,1904-1002-2,1904- 1002-1,1904-ESP8285H 16CT,1904-1002-6-ND, ESP8285,1904-1002-6, 1904-ESP8285H16DKR Base Product Number: ESP8285

Win Source Part Number: 1057999-ESP8285H16
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Power - Output: 20dBm
Sensitivity: -91dBm
Data Rate (Max): 54Mbps
Current - Receiving: 50mA ~ 56mA
RF Family/Standard: WiFi
Serial Interfaces: I2C, I2S, SPI, UART
GPIO: 8
Current - Transmitting: 120mA ~ 170mA
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
ECCN: 5A992C
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Espressif Systems
Other Names: 1904-1002-2-ND,1904-1002-1-ND,ESP8285-ATUB00,1904-ESP8285H16TR,1904-1002-2,1904-1002-1,1904-ESP8285H16CT,1904-1002-6-ND,ESP8285,1904-1002-6,1904-ESP8285H16DKR
Base Product Number: ESP8285

Buy Now Datasheet
Radio Frequency Chip/Antenna >> RF Transceiver ICs - ESP8285H16 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Transceiver ICs
ESP8285H16
Radio Frequency Chip/Antenna >> RF Transceiver ICs ESP8285H16
54Mbps 2.4GHz WiFi I2C,I2S,SPI,UART QFN-32-EP(5x5) RF Transceiver ICs ROHS

54Mbps 2.4GHz WiFi I2C,I2S,SPI,UART QFN-32-EP(5x5) RF Transceiver ICs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category RF Transceivers RF Transceivers
Product Number 1057999-ESP8285H16 ESP8285H16
Product Name RF/IF and RFID - RF Transceiver ICs Radio Frequency Chip/Antenna >> RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -91 dBm
Output Power 20 dBm
Supply Voltage 2.7 to 3.6 volts 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details