Espressif Systems RF Transceiver Modules - ESP32-WROVER ESP32-WROVER

Description
Manufacturer: Espressif Win Source Part Number: 847989-ESP32-WROVER Series: ESP32 Features: Transceiver Module Package: Reel - TR Part Status: Not For New Designs Family Name: ESP32 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 650 MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Other Part Number: 1904-1007-6, 1904-1007-1, ESP32-WROVER-PCB, ESP32-WROVER(M203QL3 264PH3Q0), M321X0128RVB, 1904-1007-2
Request a Quote Datasheet
Description
Manufacturer: Espressif Win Source Part Number: 847989-ESP32-WROVER Series: ESP32 Features: Transceiver Module Package: Reel - TR Part Status: Not For New Designs Family Name: ESP32 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 650 MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Other Part Number: 1904-1007-6, 1904-1007-1, ESP32-WROVER-PCB, ESP32-WROVER(M203QL3 264PH3Q0), M321X0128RVB, 1904-1007-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - ESP32-WROVER - 847989-ESP32-WROVER - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ESP32-WROVER
847989-ESP32-WROVER
RF Transceiver Modules - ESP32-WROVER 847989-ESP32-WROVER
Manufacturer: Espressif Win Source Part Number: 847989-ESP32-WROVER Series: ESP32 Features: Transceiver Module Package: Reel - TR Part Status: Not For New Designs Family Name: ESP32 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 650 MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Other Part Number: 1904-1007-6, 1904-1007-1, ESP32-WROVER-PCB, ESP32-WROVER(M203QL3 264PH3Q0), M321X0128RVB, 1904-1007-2

Manufacturer: Espressif
Win Source Part Number: 847989-ESP32-WROVER
Series: ESP32
Features: Transceiver Module
Package: Reel - TR
Part Status: Not For New Designs
Family Name: ESP32
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 650
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Other Part Number: 1904-1007-6, 1904-1007-1, ESP32-WROVER-PCB, ESP32-WROVER(M203QL3264PH3Q0), M321X0128RVB, 1904-1007-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 847989-ESP32-WROVER
Product Name RF Transceiver Modules - ESP32-WROVER
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
RF Modules - 2307768P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
OEM USB WiFi Modules - WiFiHU-c - Radicom Research, Inc.
Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details