Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 + EDR Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Surface Mount
RF TXRX MODULE BT PCB TRACE SMD
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | ESP32-WROVER(M203QL6464PH3Q0) | ESP32-WROVER(M203QL6464PH3Q0) |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Package Type | Surface Mount; 38-SMD Module | |
| Features | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to ? C (-40.0 to ? F) |
| Operating Frequency | 2412 to 2484 MHz | 2412 to 2484 MHz |