Espressif Systems RF Transceiver Modules and Modems ESP32-WROVER-IE-N4R8

Description
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz Antenna Not Included, I-PEX Surface Mount
Request a Quote Datasheet
Description
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz Antenna Not Included, I-PEX Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 1965-ESP32-WROVER-IE-N4R8TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-WROVER-IE-N4R8TR-ND
RF Transceiver Modules and Modems 1965-ESP32-WROVER-IE-N4R8TR-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz Antenna Not Included, I-PEX Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz Antenna Not Included, I-PEX Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1965-ESP32-WROVER-IE-N4R8DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-WROVER-IE-N4R8DKR-ND
RF Transceiver Modules and Modems 1965-ESP32-WROVER-IE-N4R8DKR-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz Antenna Not Included, I-PEX Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz Antenna Not Included, I-PEX Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1965-ESP32-WROVER-IE-N4R8CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-WROVER-IE-N4R8CT-ND
RF Transceiver Modules and Modems 1965-ESP32-WROVER-IE-N4R8CT-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz Antenna Not Included, I-PEX Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz Antenna Not Included, I-PEX Surface Mount

Buy Now Datasheet
RF and Wireless- RF Transceiver Modules and Modems -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless- RF Transceiver Modules and Modems
RF and Wireless- RF Transceiver Modules and Modems
Manufacturer: Espressif Systems Category: RF and Wireless- RF Transceiver Modules and Modems Series: ESP32 Package: Tape & Reel (TR)/ Cut Tape (CT) Package / Case: 38-SMD Module Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Current - Transmitting: 80mA Current - Receiving: 80mA Voltage - Supply: 2.3V ~ 3.6V

Manufacturer: Espressif Systems
Category: RF and Wireless- RF Transceiver Modules and Modems
Series: ESP32
Package: Tape & Reel (TR)/ Cut Tape (CT)
Package / Case: 38-SMD Module
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Current - Transmitting: 80mA
Current - Receiving: 80mA
Voltage - Supply: 2.3V ~ 3.6V

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ESP32-WROVER-IE-N4R8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ESP32-WROVER-IE-N4R8
RF and Wireless - RF Transceiver Modules and Modems ESP32-WROVER-IE-N4R8
RF TXRX MOD BLUETOOTH I-PEX SMD

RF TXRX MOD BLUETOOTH I-PEX SMD

Supplier's Site
RF Transceiver Modules and Modems - ESP32-WROVER-IE-N4R8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ESP32-WROVER-IE-N4R8
RF Transceiver Modules and Modems ESP32-WROVER-IE-N4R8
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz Antenna Not Included, I-PEX Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz Antenna Not Included, I-PEX Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1965-ESP32-WROVER-IE-N4R8TR-ND ESP32-WROVER-IE-N4R8 ESP32-WROVER-IE-N4R8
Product Name RF Transceiver Modules and Modems RF and Wireless- RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Radio Technique Direct-Sequence Spread Spectrum
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz
Sensitivity -98 dBm -98 dBm -98 dBm
Output Power 20.5 dBm 20.5 dBm 20.5 dBm
Unlock Full Specs
to access all available technical data