Espressif Systems RF Transceiver Modules - ESP32-WROVER-IB (8MB) ESP32-WROVER-IB (8MB)

Description
Manufacturer: Espressif Win Source Part Number: 845047-ESP32-WROVER- IB (8MB) Series: ESP32 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount Package: Reel - TR Package: 38-SMD Module Mounting: Surface Mount Part Status: Not For New Designs Family Name: ESP32 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 650 MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Other Part Number: 1965-ESP32-WROVER-IB (8MB)DKR, 1965-ESP32-WROVER-IB (M213DH6464UH3Q0)DKR -ND, 1965-ESP32-WROVER-IB (M213DH6464UH3Q0)CT- ND, 1965-ESP32-WROVER-IB (8MB)CT, 1965-ESP32-WROVER-IB (8MB)TR, 1965-ESP32-WROVER-IB (M213DH6464UH3Q0)TR- ND, ESP32-WROVER-IB (M213DH6464UH3Q0)
Request a Quote Datasheet
Description
Manufacturer: Espressif Win Source Part Number: 845047-ESP32-WROVER- IB (8MB) Series: ESP32 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount Package: Reel - TR Package: 38-SMD Module Mounting: Surface Mount Part Status: Not For New Designs Family Name: ESP32 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 650 MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Other Part Number: 1965-ESP32-WROVER-IB (8MB)DKR, 1965-ESP32-WROVER-IB (M213DH6464UH3Q0)DKR -ND, 1965-ESP32-WROVER-IB (M213DH6464UH3Q0)CT- ND, 1965-ESP32-WROVER-IB (8MB)CT, 1965-ESP32-WROVER-IB (8MB)TR, 1965-ESP32-WROVER-IB (M213DH6464UH3Q0)TR- ND, ESP32-WROVER-IB (M213DH6464UH3Q0)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - ESP32-WROVER-IB (8MB) - 845047-ESP32-WROVER-IB (8MB) - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ESP32-WROVER-IB (8MB)
845047-ESP32-WROVER-IB (8MB)
RF Transceiver Modules - ESP32-WROVER-IB (8MB) 845047-ESP32-WROVER-IB (8MB)
Manufacturer: Espressif Win Source Part Number: 845047-ESP32-WROVER- IB (8MB) Series: ESP32 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount Package: Reel - TR Package: 38-SMD Module Mounting: Surface Mount Part Status: Not For New Designs Family Name: ESP32 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 650 MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Other Part Number: 1965-ESP32-WROVER-IB (8MB)DKR, 1965-ESP32-WROVER-IB (M213DH6464UH3Q0)DKR -ND, 1965-ESP32-WROVER-IB (M213DH6464UH3Q0)CT- ND, 1965-ESP32-WROVER-IB (8MB)CT, 1965-ESP32-WROVER-IB (8MB)TR, 1965-ESP32-WROVER-IB (M213DH6464UH3Q0)TR- ND, ESP32-WROVER-IB (M213DH6464UH3Q0)

Manufacturer: Espressif
Win Source Part Number: 845047-ESP32-WROVER-IB (8MB)
Series: ESP32
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount
Package: Reel - TR
Package: 38-SMD Module
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: ESP32
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 650
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Other Part Number: 1965-ESP32-WROVER-IB(8MB)DKR, 1965-ESP32-WROVER-IB(M213DH6464UH3Q0)DKR-ND, 1965-ESP32-WROVER-IB(M213DH6464UH3Q0)CT-ND, 1965-ESP32-WROVER-IB(8MB)CT, 1965-ESP32-WROVER-IB(8MB)TR, 1965-ESP32-WROVER-IB(M213DH6464UH3Q0)TR-ND, ESP32-WROVER-IB (M213DH6464UH3Q0)

Buy Now Datasheet
RF Transceiver Modules and Modems - ESP32-WROVER-IB (8MB) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ESP32-WROVER-IB (8MB)
RF Transceiver Modules and Modems ESP32-WROVER-IB (8MB)
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount

Buy Now Datasheet
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ESP32-WROVER-IB (8MB)
RF and Wireless - RF Transceiver Modules and Modems ESP32-WROVER-IB (8MB)
RF TXRX MODULE BT PCB TRACE SMD

RF TXRX MODULE BT PCB TRACE SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 845047-ESP32-WROVER-IB (8MB) ESP32-WROVER-IB (8MB) ESP32-WROVER-IB (8MB)
Product Name RF Transceiver Modules - ESP32-WROVER-IB (8MB) RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Package Type Surface Mount; Surface Mount Surface Mount; 38-SMD Module
Features RoHS
Operating Frequency 2400 to 2500 MHz 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver Module - DWM1000 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
View Details
2 suppliers
RF Modules - 7863227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 746-1032-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1266-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 800 to 2600 MHz
View Details