Espressif Systems RF Transceiver Modules - ESP32-WROVER-I ESP32-WROVER-I

Description
Manufacturer: Espressif Win Source Part Number: 871244-ESP32-WROVER- I Series: ESP32 Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Antenna Not Included, I-PEX Surface Mount Package: Reel - TR Package: 38-SMD Module Mounting: Surface Mount Part Status: Not For New Designs Family Name: ESP32 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 650 MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Other Part Number: 1904-1008-6, ESP32-WROVER-I(M203Q L3264UH3Q0), 1904-1008-2, 1904-1008-1
Request a Quote Datasheet
Description
Manufacturer: Espressif Win Source Part Number: 871244-ESP32-WROVER- I Series: ESP32 Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Antenna Not Included, I-PEX Surface Mount Package: Reel - TR Package: 38-SMD Module Mounting: Surface Mount Part Status: Not For New Designs Family Name: ESP32 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 650 MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Other Part Number: 1904-1008-6, ESP32-WROVER-I(M203Q L3264UH3Q0), 1904-1008-2, 1904-1008-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - ESP32-WROVER-I - 871244-ESP32-WROVER-I - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ESP32-WROVER-I
871244-ESP32-WROVER-I
RF Transceiver Modules - ESP32-WROVER-I 871244-ESP32-WROVER-I
Manufacturer: Espressif Win Source Part Number: 871244-ESP32-WROVER- I Series: ESP32 Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Antenna Not Included, I-PEX Surface Mount Package: Reel - TR Package: 38-SMD Module Mounting: Surface Mount Part Status: Not For New Designs Family Name: ESP32 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 650 MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Other Part Number: 1904-1008-6, ESP32-WROVER-I(M203Q L3264UH3Q0), 1904-1008-2, 1904-1008-1

Manufacturer: Espressif
Win Source Part Number: 871244-ESP32-WROVER-I
Series: ESP32
Operating Temperature Range: -40°C ~ 85°C
Features: Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Antenna Not Included, I-PEX Surface Mount
Package: Reel - TR
Package: 38-SMD Module
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: ESP32
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 650
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Other Part Number: 1904-1008-6, ESP32-WROVER-I(M203QL3264UH3Q0), 1904-1008-2, 1904-1008-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 871244-ESP32-WROVER-I
Product Name RF Transceiver Modules - ESP32-WROVER-I
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1774868 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; Ask, fsk, gfsk
Features RoHS
Interface Type Serial Interface; Rs232, uart
View Details
2.4 GHz Wi-Fi 7 Front End Module - QPF4239 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
NT Series RF Transceiver Module - TRM-868-NT - Linx Technologies
Specs
Device Type Rec-Trans
Applications RF Microwave
RF Modulation Frequency Shift Key
View Details
2 suppliers
RF Transceiver Modules and Modems - 602-XB3-24B5RM-J-ND - DigiKey
Specs
RF Modulation Frequency Shift Key
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
View Details