The ESP32-WROVER-E-N4R8 is a compact RF transceiver module designed for wireless communication applications. It features an embedded Xtensa dual-core 32-bit LX6 microprocessor operating at up to 240 MHz, with 4 MB of flash memory and 8 MB of SRAM. The module supports Wi-Fi standards 802.11b/g/n with a maximum data rate of 150 Mbps and Bluetooth v4.2, including EDR and LE specifications. This module operates within a frequency range of 2.4 GHz to 2.5 GHz and includes an on-board PCB antenna. It is capable of operating under a voltage supply of 2.3V to 3.6V and can function in a wide temperature range from -40°C to 85°C. The ESP32-WROVER-E-N4R8 is equipped with multiple serial interfaces, including ADC, GPIO, I2C, I2S, JTAG, PCM, SDIO, SPI, and UART, making it versatile for various applications. The module is certified for Bluetooth and RF compliance, ensuring reliability in wireless communication. Its compact SMD package design allows for easy integration into various electronic projects.
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount
Win Source Part Number: 1057997-ESP32-WROVER
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: ESP32
Package: Tape & Reel
Standard Package: 650
Mounting: SMD (SMT)
Frequency: 2.4GHz ~ 2.5GHz
Protocol: 802.11b/g/n, Bluetooth v4.2 +EDR
Data Rate: 150Mbps
Memory Size: 4MB Flash, 8MB SRAM
Antenna Type: PCB Trace
Power - Output: 20.5dBm
Sensitivity: -98dBm
Current - Receiving: 80mA
Utilized IC / Part: ESP32-D0WD-V3
RF Family/Standard: Bluetooth, WiFi
Modulation: CCK, DSSS, OFDM
Serial Interfaces: ADC, GPIO, I²C, I²S, JTAG, PCM, SDIO, SPI, UART
Current - Transmitting: 80mA
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 38-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Espressif Systems
Other Names: 1965-ESP32-WROVER-E(
Base Product Number: ESP32
RF TXRX MODULE BT PCB TRACE SMD
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 5407-ESP32-WROVER-E-N4R8DKR-ND | 1057997-ESP32-WROVER-E-N4R8 | ESP32-WROVER-E-N4R8 | ESP32-WROVER-E-N4R8 |
| Product Name | RF Transceiver Modules and Modems | RF/IF and RFID - RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Radio Technique | Direct-Sequence Spread Spectrum | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 to 2500 MHz | 2400 to 2500 MHz | 2400 to 2500 MHz | 2400 to 2500 MHz |
| Sensitivity | -98 dBm | -98 dBm | -98 dBm | -98 dBm |
| Output Power | 20.5 dBm | 20.5 dBm | 20.5 dBm | 20.5 dBm |