Espressif Systems RF/IF and RFID - RF Transceiver Modules and Modems ESP32-WROVER-E-N16R8

Description
Win Source Part Number: 1235705-ESP32-WROVER -E-N16R8 Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: ESP32 Package: Tape & Reel Standard Package: 650 Mounting: SMD (SMT) Frequency: 2.4GHz ~ 2.5GHz Protocol: 802.11b/g/n, Bluetooth v4.2 +EDR Data Rate: 150Mbps Memory Size: 16MB Flash, 8MB SRAM Antenna Type: PCB Trace Power - Output: 20.5dBm Sensitivity: -98dBm Current - Receiving: 80mA Utilized IC / Part: ESP32-D0WD-V3 RF Family/Standard: Bluetooth, WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: ADC, GPIO, I²C, I²S, JTAG, PCM, SDIO, SPI, UART Current - Transmitting: 80mA Voltage - Supply: 2.3V ~ 3.6V Package / Case: 38-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Espressif Systems Other Names: 1965-ESP32-WROVER-E( 16MBFLASH)TR,1965-ES P32-WROVER-E(16MB)CT ,1965-ESP32-WROVER-E (16MBFLASH)CT,M213EH 2864PH3Q0,1965-ESP32 -WROVER-E(16MBFLASH) DKR,1965-ESP32-WROVE R-E-N16R8TR,1965-ESP 32-WROVER-E(16MB)TR, 1965-ESP32-WROVER-E- N16R8DKR,ESP32-WROVE R-E(M213EH2864PH3Q0) ,ESP32-WROVER-E (16MB),1965-ESP32-WR OVER-E(16MB)CT,ESP32 -WROVER-E (16MB FLASH),1965-ESP32-WR OVER-E(16MB)DKR,1965 -ESP32-WROVER-E(16MB )TR,1965-ESP32-WROVE R-E-N16R8CT,1965-ESP 32-WROVER-E(16MB)DKR Base Product Number: ESP32
Request a Quote Datasheet
Description
Win Source Part Number: 1235705-ESP32-WROVER -E-N16R8 Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: ESP32 Package: Tape & Reel Standard Package: 650 Mounting: SMD (SMT) Frequency: 2.4GHz ~ 2.5GHz Protocol: 802.11b/g/n, Bluetooth v4.2 +EDR Data Rate: 150Mbps Memory Size: 16MB Flash, 8MB SRAM Antenna Type: PCB Trace Power - Output: 20.5dBm Sensitivity: -98dBm Current - Receiving: 80mA Utilized IC / Part: ESP32-D0WD-V3 RF Family/Standard: Bluetooth, WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: ADC, GPIO, I²C, I²S, JTAG, PCM, SDIO, SPI, UART Current - Transmitting: 80mA Voltage - Supply: 2.3V ~ 3.6V Package / Case: 38-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Espressif Systems Other Names: 1965-ESP32-WROVER-E( 16MBFLASH)TR,1965-ES P32-WROVER-E(16MB)CT ,1965-ESP32-WROVER-E (16MBFLASH)CT,M213EH 2864PH3Q0,1965-ESP32 -WROVER-E(16MBFLASH) DKR,1965-ESP32-WROVE R-E-N16R8TR,1965-ESP 32-WROVER-E(16MB)TR, 1965-ESP32-WROVER-E- N16R8DKR,ESP32-WROVE R-E(M213EH2864PH3Q0) ,ESP32-WROVER-E (16MB),1965-ESP32-WR OVER-E(16MB)CT,ESP32 -WROVER-E (16MB FLASH),1965-ESP32-WR OVER-E(16MB)DKR,1965 -ESP32-WROVER-E(16MB )TR,1965-ESP32-WROVE R-E-N16R8CT,1965-ESP 32-WROVER-E(16MB)DKR Base Product Number: ESP32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1235705-ESP32-WROVER-E-N16R8 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1235705-ESP32-WROVER-E-N16R8
RF/IF and RFID - RF Transceiver Modules and Modems 1235705-ESP32-WROVER-E-N16R8
Win Source Part Number: 1235705-ESP32-WROVER -E-N16R8 Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: ESP32 Package: Tape & Reel Standard Package: 650 Mounting: SMD (SMT) Frequency: 2.4GHz ~ 2.5GHz Protocol: 802.11b/g/n, Bluetooth v4.2 +EDR Data Rate: 150Mbps Memory Size: 16MB Flash, 8MB SRAM Antenna Type: PCB Trace Power - Output: 20.5dBm Sensitivity: -98dBm Current - Receiving: 80mA Utilized IC / Part: ESP32-D0WD-V3 RF Family/Standard: Bluetooth, WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: ADC, GPIO, I²C, I²S, JTAG, PCM, SDIO, SPI, UART Current - Transmitting: 80mA Voltage - Supply: 2.3V ~ 3.6V Package / Case: 38-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Espressif Systems Other Names: 1965-ESP32-WROVER-E( 16MBFLASH)TR,1965-ES P32-WROVER-E(16MB)CT ,1965-ESP32-WROVER-E (16MBFLASH)CT,M213EH 2864PH3Q0,1965-ESP32 -WROVER-E(16MBFLASH) DKR,1965-ESP32-WROVE R-E-N16R8TR,1965-ESP 32-WROVER-E(16MB)TR, 1965-ESP32-WROVER-E- N16R8DKR,ESP32-WROVE R-E(M213EH2864PH3Q0) ,ESP32-WROVER-E (16MB),1965-ESP32-WR OVER-E(16MB)CT,ESP32 -WROVER-E (16MB FLASH),1965-ESP32-WR OVER-E(16MB)DKR,1965 -ESP32-WROVER-E(16MB )TR,1965-ESP32-WROVE R-E-N16R8CT,1965-ESP 32-WROVER-E(16MB)DKR Base Product Number: ESP32

Win Source Part Number: 1235705-ESP32-WROVER-E-N16R8
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: ESP32
Package: Tape & Reel
Standard Package: 650
Mounting: SMD (SMT)
Frequency: 2.4GHz ~ 2.5GHz
Protocol: 802.11b/g/n, Bluetooth v4.2 +EDR
Data Rate: 150Mbps
Memory Size: 16MB Flash, 8MB SRAM
Antenna Type: PCB Trace
Power - Output: 20.5dBm
Sensitivity: -98dBm
Current - Receiving: 80mA
Utilized IC / Part: ESP32-D0WD-V3
RF Family/Standard: Bluetooth, WiFi
Modulation: CCK, DSSS, OFDM
Serial Interfaces: ADC, GPIO, I²C, I²S, JTAG, PCM, SDIO, SPI, UART
Current - Transmitting: 80mA
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 38-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Espressif Systems
Other Names: 1965-ESP32-WROVER-E(16MBFLASH)TR,1965-ESP32-WROVER-E(16MB)CT,1965-ESP32-WROVER-E(16MBFLASH)CT,M213EH2864PH3Q0,1965-ESP32-WROVER-E(16MBFLASH)DKR,1965-ESP32-WROVER-E-N16R8TR,1965-ESP32-WROVER-E(16MB)TR,1965-ESP32-WROVER-E-N16R8DKR,ESP32-WROVER-E(M213EH2864PH3Q0),ESP32-WROVER-E (16MB),1965-ESP32-WROVER-E(16MB)CT,ESP32-WROVER-E (16MB FLASH),1965-ESP32-WROVER-E(16MB)DKR,1965-ESP32-WROVER-E(16MB)TR,1965-ESP32-WROVER-E-N16R8CT,1965-ESP32-WROVER-E(16MB)DKR
Base Product Number: ESP32

Buy Now Datasheet
RF Transceiver Modules and Modems - 1965-ESP32-WROVER-E-N16R8DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-WROVER-E-N16R8DKR-ND
RF Transceiver Modules and Modems 1965-ESP32-WROVER-E-N16R8DKR-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1965-ESP32-WROVER-E-N16R8TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-WROVER-E-N16R8TR-ND
RF Transceiver Modules and Modems 1965-ESP32-WROVER-E-N16R8TR-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1965-ESP32-WROVER-E-N16R8CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-WROVER-E-N16R8CT-ND
RF Transceiver Modules and Modems 1965-ESP32-WROVER-E-N16R8CT-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - ESP32-WROVER-E-N16R8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ESP32-WROVER-E-N16R8
RF Transceiver Modules and Modems ESP32-WROVER-E-N16R8
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ESP32-WROVER-E-N16R8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ESP32-WROVER-E-N16R8
RF and Wireless - RF Transceiver Modules and Modems ESP32-WROVER-E-N16R8
RF TXRX MODULE BT PCB TRACE SMD

RF TXRX MODULE BT PCB TRACE SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1235705-ESP32-WROVER-E-N16R8 1965-ESP32-WROVER-E-N16R8DKR-ND ESP32-WROVER-E-N16R8 ESP32-WROVER-E-N16R8
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz
Sensitivity -98 dBm -98 dBm -98 dBm -98 dBm
Output Power 20.5 dBm 20.5 dBm 20.5 dBm 20.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 6171811 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
View Details
8.5 - 10.55 GHz X-Band Dual Rx, Single Tx Beam Front End Module - AWMF-0106 - Qorvo
Specs
Features RoHS
Operating Frequency 8500 to 10550 MHz
Package Type Surface Mount; QFN
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 591-1074-ND - DigiKey
Specs
Device Type Rec-Trans
Operating Frequency 850 to 1900 MHz
Interface Type Serial Interface
View Details
2 suppliers
PCIe M2 and PCIe WiFi Module - RTL8192EEBT - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Frequency 2400 MHz
View Details