Espressif Systems RF Transceiver Modules - ESP32-WROVER-B (4MB) ESP32-WROVER-B (4MB)

Description
Manufacturer: Espressif Win Source Part Number: 870918-ESP32-WROVER- B (4MB) Series: * Features: Transceiver Module Package: Reel - TR Part Status: Not For New Designs Family Name: ESP32 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 650 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 1965-ESP32-WROVER-B( 4MB)TR, ESP32-WROVER-B(M213D H3264PH3Q0), 1965-ESP32-WROVER-BD KR-ND, 1965-ESP32-WROVER-B( M213DH3264PH3Q0)DKR- ND, 1965-ESP32-WROVER-B( M213DH3264PH3Q0)TR, ESP32-WROVER-B-ND, 1965-ESP32-WROVER-B( 4MB)DKR, 1965-ESP32-WROVER-B( M213DH3264PH3Q0)DKR, 1965-ESP32-WROVER-B( M213DH3264PH3Q0)TR-N D, 1965-ESP32-WROVER-BC T-ND, 1965-ESP32-WROVER-BT R-ND, 1965-ESP32-WROVER-B( 4MB)CT, ESP32-WROVER-B, 1965-ESP32-WROVER-B( M213DH3264PH3Q0)CT-N D, ESP32-WROVER-B (M213DH3264PH3Q0), 1965-ESP32-WROVER-B( M213DH3264PH3Q0)CT, Q11933160
Request a Quote Datasheet
Description
Manufacturer: Espressif Win Source Part Number: 870918-ESP32-WROVER- B (4MB) Series: * Features: Transceiver Module Package: Reel - TR Part Status: Not For New Designs Family Name: ESP32 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 650 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 1965-ESP32-WROVER-B( 4MB)TR, ESP32-WROVER-B(M213D H3264PH3Q0), 1965-ESP32-WROVER-BD KR-ND, 1965-ESP32-WROVER-B( M213DH3264PH3Q0)DKR- ND, 1965-ESP32-WROVER-B( M213DH3264PH3Q0)TR, ESP32-WROVER-B-ND, 1965-ESP32-WROVER-B( 4MB)DKR, 1965-ESP32-WROVER-B( M213DH3264PH3Q0)DKR, 1965-ESP32-WROVER-B( M213DH3264PH3Q0)TR-N D, 1965-ESP32-WROVER-BC T-ND, 1965-ESP32-WROVER-BT R-ND, 1965-ESP32-WROVER-B( 4MB)CT, ESP32-WROVER-B, 1965-ESP32-WROVER-B( M213DH3264PH3Q0)CT-N D, ESP32-WROVER-B (M213DH3264PH3Q0), 1965-ESP32-WROVER-B( M213DH3264PH3Q0)CT, Q11933160
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - ESP32-WROVER-B (4MB) - 870918-ESP32-WROVER-B (4MB) - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ESP32-WROVER-B (4MB)
870918-ESP32-WROVER-B (4MB)
RF Transceiver Modules - ESP32-WROVER-B (4MB) 870918-ESP32-WROVER-B (4MB)
Manufacturer: Espressif Win Source Part Number: 870918-ESP32-WROVER- B (4MB) Series: * Features: Transceiver Module Package: Reel - TR Part Status: Not For New Designs Family Name: ESP32 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 650 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 1965-ESP32-WROVER-B( 4MB)TR, ESP32-WROVER-B(M213D H3264PH3Q0), 1965-ESP32-WROVER-BD KR-ND, 1965-ESP32-WROVER-B( M213DH3264PH3Q0)DKR- ND, 1965-ESP32-WROVER-B( M213DH3264PH3Q0)TR, ESP32-WROVER-B-ND, 1965-ESP32-WROVER-B( 4MB)DKR, 1965-ESP32-WROVER-B( M213DH3264PH3Q0)DKR, 1965-ESP32-WROVER-B( M213DH3264PH3Q0)TR-N D, 1965-ESP32-WROVER-BC T-ND, 1965-ESP32-WROVER-BT R-ND, 1965-ESP32-WROVER-B( 4MB)CT, ESP32-WROVER-B, 1965-ESP32-WROVER-B( M213DH3264PH3Q0)CT-N D, ESP32-WROVER-B (M213DH3264PH3Q0), 1965-ESP32-WROVER-B( M213DH3264PH3Q0)CT, Q11933160

Manufacturer: Espressif
Win Source Part Number: 870918-ESP32-WROVER-B (4MB)
Series: *
Features: Transceiver Module
Package: Reel - TR
Part Status: Not For New Designs
Family Name: ESP32
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 650
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 1965-ESP32-WROVER-B(4MB)TR, ESP32-WROVER-B(M213DH3264PH3Q0), 1965-ESP32-WROVER-BDKR-ND, 1965-ESP32-WROVER-B(M213DH3264PH3Q0)DKR-ND, 1965-ESP32-WROVER-B(M213DH3264PH3Q0)TR, ESP32-WROVER-B-ND, 1965-ESP32-WROVER-B(4MB)DKR, 1965-ESP32-WROVER-B(M213DH3264PH3Q0)DKR, 1965-ESP32-WROVER-B(M213DH3264PH3Q0)TR-ND, 1965-ESP32-WROVER-BCT-ND, 1965-ESP32-WROVER-BTR-ND, 1965-ESP32-WROVER-B(4MB)CT, ESP32-WROVER-B, 1965-ESP32-WROVER-B(M213DH3264PH3Q0)CT-ND, ESP32-WROVER-B (M213DH3264PH3Q0), 1965-ESP32-WROVER-B(M213DH3264PH3Q0)CT, Q11933160

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 870918-ESP32-WROVER-B (4MB)
Product Name RF Transceiver Modules - ESP32-WROVER-B (4MB)
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi 7 High Power Front End Module - QPF4609 - Qorvo
Specs
Features RoHS
Operating Frequency 5925 to 7125 MHz
Package Type Laminate
View Details
RF Modules - 2069145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Output Power 21 dBm
View Details
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5972EZ - 911198-AFBR-5972EZ - Win Source Electronics
Specs
Device Type Rec-Trans
Package Type Surface Mount; Surface Mount
View Details
Zigbee Module - ATMEGA2564RFR2-ZU - Richardson RFPD
Microchip Technology, Inc.
View Details
3 suppliers