Espressif Systems RF Transceiver Modules - ESP32-WROOM-32U (16MB) ESP32-WROOM-32U (16MB)

Description
Manufacturer: Espressif Win Source Part Number: 871241-ESP32-WROOM-3 2U (16MB) Series: ESP32 Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Antenna Not Included, U.FL Surface Mount Package: 38-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: ESP32 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 650 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8517.62.0090 Other Part Number: FL.01.LX.00059-01, ESP32-WROOM-32U(M113 DH2800UH3Q0), M113DH2800UH3Q0, 1904-1028-6, 1904-1028-1, 1904-1028-2
Request a Quote Datasheet
Description
Manufacturer: Espressif Win Source Part Number: 871241-ESP32-WROOM-3 2U (16MB) Series: ESP32 Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Antenna Not Included, U.FL Surface Mount Package: 38-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: ESP32 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 650 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8517.62.0090 Other Part Number: FL.01.LX.00059-01, ESP32-WROOM-32U(M113 DH2800UH3Q0), M113DH2800UH3Q0, 1904-1028-6, 1904-1028-1, 1904-1028-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - ESP32-WROOM-32U (16MB) - 871241-ESP32-WROOM-32U (16MB) - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ESP32-WROOM-32U (16MB)
871241-ESP32-WROOM-32U (16MB)
RF Transceiver Modules - ESP32-WROOM-32U (16MB) 871241-ESP32-WROOM-32U (16MB)
Manufacturer: Espressif Win Source Part Number: 871241-ESP32-WROOM-3 2U (16MB) Series: ESP32 Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Antenna Not Included, U.FL Surface Mount Package: 38-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: ESP32 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 650 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8517.62.0090 Other Part Number: FL.01.LX.00059-01, ESP32-WROOM-32U(M113 DH2800UH3Q0), M113DH2800UH3Q0, 1904-1028-6, 1904-1028-1, 1904-1028-2

Manufacturer: Espressif
Win Source Part Number: 871241-ESP32-WROOM-32U (16MB)
Series: ESP32
Operating Temperature Range: -40°C ~ 85°C
Features: Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Antenna Not Included, U.FL Surface Mount
Package: 38-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: ESP32
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 650
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8517.62.0090
Other Part Number: FL.01.LX.00059-01, ESP32-WROOM-32U(M113DH2800UH3Q0), M113DH2800UH3Q0, 1904-1028-6, 1904-1028-1, 1904-1028-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 871241-ESP32-WROOM-32U (16MB)
Product Name RF Transceiver Modules - ESP32-WROOM-32U (16MB)
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307765 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
5 GHz Wi-Fi 6 Front End Module - QPF4526 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5850 MHz
Package Type Laminate
View Details
Bluetooth including 4.0 Low Energy HCI Modules for OEM’s - RB2001HM - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details