Espressif Systems RF and Wireless - RF Transceiver Modules and Modems ESP32-WROOM-32E-N8

Description
Win Source Part Number: 1370880-ESP32-WROOM- 32E-N8 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 37 pct. MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP32 Package: Tape & Reel Product Status: Active Frequency: 2.4GHz ~ 2.5GHz Package / Case: 38-SMD Module Base Product Number: ESP32 Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 3V ~ 3.6V Memory Size: 8MB Flash, 448kB ROM, 536kB SRAM RF Family/Standard: Bluetooth, WiFi Antenna Type: PCB Trace Data Rate: 150Mbps Protocol: 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Modulation: CCK, DSSS, OFDM Power - Output: 20dBm Sensitivity: -98dBm Serial Interfaces: ADC, GPIO, I²C, I²S, PWM, SDIO, SPI, UART Utilized IC / Part: ESP32-D0WD-V3
Request a Quote Datasheet
Description
Win Source Part Number: 1370880-ESP32-WROOM- 32E-N8 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 37 pct. MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP32 Package: Tape & Reel Product Status: Active Frequency: 2.4GHz ~ 2.5GHz Package / Case: 38-SMD Module Base Product Number: ESP32 Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 3V ~ 3.6V Memory Size: 8MB Flash, 448kB ROM, 536kB SRAM RF Family/Standard: Bluetooth, WiFi Antenna Type: PCB Trace Data Rate: 150Mbps Protocol: 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Modulation: CCK, DSSS, OFDM Power - Output: 20dBm Sensitivity: -98dBm Serial Interfaces: ADC, GPIO, I²C, I²S, PWM, SDIO, SPI, UART Utilized IC / Part: ESP32-D0WD-V3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver Modules and Modems - 1370880-ESP32-WROOM-32E-N8 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1370880-ESP32-WROOM-32E-N8
RF and Wireless - RF Transceiver Modules and Modems 1370880-ESP32-WROOM-32E-N8
Win Source Part Number: 1370880-ESP32-WROOM- 32E-N8 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 37 pct. MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP32 Package: Tape & Reel Product Status: Active Frequency: 2.4GHz ~ 2.5GHz Package / Case: 38-SMD Module Base Product Number: ESP32 Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 3V ~ 3.6V Memory Size: 8MB Flash, 448kB ROM, 536kB SRAM RF Family/Standard: Bluetooth, WiFi Antenna Type: PCB Trace Data Rate: 150Mbps Protocol: 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Modulation: CCK, DSSS, OFDM Power - Output: 20dBm Sensitivity: -98dBm Serial Interfaces: ADC, GPIO, I²C, I²S, PWM, SDIO, SPI, UART Utilized IC / Part: ESP32-D0WD-V3

Win Source Part Number: 1370880-ESP32-WROOM-32E-N8
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 3 (168 Hours)
Mfr: Espressif Systems
Series: ESP32
Package: Tape & Reel
Product Status: Active
Frequency: 2.4GHz ~ 2.5GHz
Package / Case: 38-SMD Module
Base Product Number: ESP32
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 3V ~ 3.6V
Memory Size: 8MB Flash, 448kB ROM, 536kB SRAM
RF Family/Standard: Bluetooth, WiFi
Antenna Type: PCB Trace
Data Rate: 150Mbps
Protocol: 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3
Modulation: CCK, DSSS, OFDM
Power - Output: 20dBm
Sensitivity: -98dBm
Serial Interfaces: ADC, GPIO, I²C, I²S, PWM, SDIO, SPI, UART
Utilized IC / Part: ESP32-D0WD-V3

Buy Now Datasheet
RF Transceiver Modules and Modems - 5407-ESP32-WROOM-32E-N8TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
5407-ESP32-WROOM-32E-N8TR-ND
RF Transceiver Modules and Modems 5407-ESP32-WROOM-32E-N8TR-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 5407-ESP32-WROOM-32E-N8DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
5407-ESP32-WROOM-32E-N8DKR-ND
RF Transceiver Modules and Modems 5407-ESP32-WROOM-32E-N8DKR-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 5407-ESP32-WROOM-32E-N8CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
5407-ESP32-WROOM-32E-N8CT-ND
RF Transceiver Modules and Modems 5407-ESP32-WROOM-32E-N8CT-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - ESP32-WROOM-32E-N8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ESP32-WROOM-32E-N8
RF Transceiver Modules and Modems ESP32-WROOM-32E-N8
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount

Buy Now Datasheet
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ESP32-WROOM-32E-N8
RF and Wireless - RF Transceiver Modules and Modems ESP32-WROOM-32E-N8
RF TXRX MODULE BT PCB TRACE SMD

RF TXRX MODULE BT PCB TRACE SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1370880-ESP32-WROOM-32E-N8 5407-ESP32-WROOM-32E-N8TR-ND ESP32-WROOM-32E-N8 ESP32-WROOM-32E-N8
Product Name RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz
Sensitivity -98 dBm -98 dBm -98 dBm
Output Power 20 dBm 20 dBm 20 dBm -98 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1578516 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
2.4 GHz Wi-Fi 6 Front End Module - QPF4211 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
RF Transceiver Modules and Modems - ATWINC1510-MR210UB-ND - DigiKey
Specs
RF Modulation Phase Shift Key
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
View Details
4 suppliers
LR Series - 418MHz RF Transmitter Module - TXM-418-LR - Linx Technologies
Specs
Device Type Transmitter
RF Modulation On-Off Keyed
Features RoHS
View Details
3 suppliers