The ESP32-WROOM-32E-N16 is a versatile RF transceiver module that integrates Wi-Fi (802.11b/g/n) and Bluetooth (v4.2 + EDR) capabilities, operating in the 2.4 GHz frequency range. It features an Xtensa dual-core 32-bit LX6 microprocessor with a clock speed of up to 240 MHz, along with 16 MB of flash memory. The module supports a variety of peripherals, including UART, SPI, I2C, and ADC, making it suitable for a wide range of applications from low-power sensor networks to more demanding tasks like voice encoding and music streaming. The ESP32-WROOM-32E-N16 is designed for robust performance, with an operating voltage range of 3.0 to 3.6 V and a temperature tolerance of -40 to 85 °C. It includes an on-board PCB antenna, providing ease of integration into various projects. The module is also certified for Bluetooth and complies with green standards such as REACH and RoHS. This product is ideal for engineers looking for a reliable and feature-rich solution for wireless communication in their designs.
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Win Source Part Number: 1370891-ESP32-WROOM-
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
Mfr: Espressif Systems
Series: ESP32
Package: Tape & Reel
Product Status: Active
Frequency: 2.4GHz ~ 2.5GHz
Package / Case: 38-SMD Module
Base Product Number: ESP32
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 3V ~ 3.6V
Memory Size: 16MB Flash, 448kB ROM, 536kB SRAM
RF Family/Standard: Bluetooth, WiFi
Antenna Type: Integrated, Trace
Data Rate: 150Mbps
Protocol: 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3
Modulation: CCK, DSSS, OFDM
Power - Output: 20dBm
Sensitivity: -98dBm
Serial Interfaces: ADC, GPIO, I²C, I²S, PWM, SDIO, SPI, UART
Utilized IC / Part: ESP32-D0WD-V3
RF TXRX MODULE BT TRACE ANT SMD
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 5407-ESP32-WROOM-32E-N16CT-ND | 1370891-ESP32-WROOM-32E-N16 | ESP32-WROOM-32E-N16 | ESP32-WROOM-32E-N16 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Radio Technique | Direct-Sequence Spread Spectrum | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 to 2500 MHz | 2400 to 2500 MHz | 2400 to 2500 MHz | 2400 to 2500 MHz |
| Sensitivity | -98 dBm | -98 dBm | -98 dBm | -98 dBm |
| Output Power | 20 dBm | 20 dBm | 20 dBm | 20 dBm |