Espressif Systems RF Transceiver Modules - ESP32-WROOM-32E(M113EH6400PH3Q0) ESP32-WROOM-32E(M113EH6400PH3Q0)

Description
Manufacturer: Espressif Win Source Part Number: 871240-ESP32-WROOM-3 2E(M113EH6400PH3Q0) Series: ESP32 Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount Package: 38-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: ESP32 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 650 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8517.62.0090 Other Part Number: 1965-ESP32-WROOM-32E (M113EH6400PH3Q0)CT, ESP32-WROOM-32E (8MB FLASH), 1965-ESP32-WROOM-32E (8MB)CT, 1965-ESP32-WROOM-32E (M113EH6400PH3Q0)TR, 1965-ESP32-WROOM-32E (M113EH6400PH3Q0)DKR , 1965-ESP32-WROOM-32E (8MB)TR-ND, 1965-ESP32-WROOM-32E (8MBFLASH)TR-ND, ESP32-WROOM-32E (8MB), 1965-ESP32-WROOM-32E (8MBFLASH)CT-ND, 1965-ESP32-WROOM-32E (8MBFLASH)DKR-ND, 1965-ESP32-WROOM-32E (8MB)DKR, 1965-ESP32-WROOM-32E (8MB)DKR-ND, 1965-ESP32-WROOM-32E (8MB)TR, 1965-ESP32-WROOM-32E (8MB)CT-ND
Request a Quote Datasheet
Description
Manufacturer: Espressif Win Source Part Number: 871240-ESP32-WROOM-3 2E(M113EH6400PH3Q0) Series: ESP32 Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount Package: 38-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: ESP32 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 650 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8517.62.0090 Other Part Number: 1965-ESP32-WROOM-32E (M113EH6400PH3Q0)CT, ESP32-WROOM-32E (8MB FLASH), 1965-ESP32-WROOM-32E (8MB)CT, 1965-ESP32-WROOM-32E (M113EH6400PH3Q0)TR, 1965-ESP32-WROOM-32E (M113EH6400PH3Q0)DKR , 1965-ESP32-WROOM-32E (8MB)TR-ND, 1965-ESP32-WROOM-32E (8MBFLASH)TR-ND, ESP32-WROOM-32E (8MB), 1965-ESP32-WROOM-32E (8MBFLASH)CT-ND, 1965-ESP32-WROOM-32E (8MBFLASH)DKR-ND, 1965-ESP32-WROOM-32E (8MB)DKR, 1965-ESP32-WROOM-32E (8MB)DKR-ND, 1965-ESP32-WROOM-32E (8MB)TR, 1965-ESP32-WROOM-32E (8MB)CT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - ESP32-WROOM-32E(M113EH6400PH3Q0) - 871240-ESP32-WROOM-32E(M113EH6400PH3Q0) - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ESP32-WROOM-32E(M113EH6400PH3Q0)
871240-ESP32-WROOM-32E(M113EH6400PH3Q0)
RF Transceiver Modules - ESP32-WROOM-32E(M113EH6400PH3Q0) 871240-ESP32-WROOM-32E(M113EH6400PH3Q0)
Manufacturer: Espressif Win Source Part Number: 871240-ESP32-WROOM-3 2E(M113EH6400PH3Q0) Series: ESP32 Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount Package: 38-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: ESP32 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 650 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8517.62.0090 Other Part Number: 1965-ESP32-WROOM-32E (M113EH6400PH3Q0)CT, ESP32-WROOM-32E (8MB FLASH), 1965-ESP32-WROOM-32E (8MB)CT, 1965-ESP32-WROOM-32E (M113EH6400PH3Q0)TR, 1965-ESP32-WROOM-32E (M113EH6400PH3Q0)DKR , 1965-ESP32-WROOM-32E (8MB)TR-ND, 1965-ESP32-WROOM-32E (8MBFLASH)TR-ND, ESP32-WROOM-32E (8MB), 1965-ESP32-WROOM-32E (8MBFLASH)CT-ND, 1965-ESP32-WROOM-32E (8MBFLASH)DKR-ND, 1965-ESP32-WROOM-32E (8MB)DKR, 1965-ESP32-WROOM-32E (8MB)DKR-ND, 1965-ESP32-WROOM-32E (8MB)TR, 1965-ESP32-WROOM-32E (8MB)CT-ND

Manufacturer: Espressif
Win Source Part Number: 871240-ESP32-WROOM-32E(M113EH6400PH3Q0)
Series: ESP32
Operating Temperature Range: -40°C ~ 85°C
Features: Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount
Package: 38-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: ESP32
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 650
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8517.62.0090
Other Part Number: 1965-ESP32-WROOM-32E(M113EH6400PH3Q0)CT, ESP32-WROOM-32E (8MB FLASH), 1965-ESP32-WROOM-32E(8MB)CT, 1965-ESP32-WROOM-32E(M113EH6400PH3Q0)TR, 1965-ESP32-WROOM-32E(M113EH6400PH3Q0)DKR, 1965-ESP32-WROOM-32E(8MB)TR-ND, 1965-ESP32-WROOM-32E(8MBFLASH)TR-ND, ESP32-WROOM-32E (8MB), 1965-ESP32-WROOM-32E(8MBFLASH)CT-ND, 1965-ESP32-WROOM-32E(8MBFLASH)DKR-ND, 1965-ESP32-WROOM-32E(8MB)DKR, 1965-ESP32-WROOM-32E(8MB)DKR-ND, 1965-ESP32-WROOM-32E(8MB)TR, 1965-ESP32-WROOM-32E(8MB)CT-ND

Buy Now Datasheet
RF Transceiver Modules and Modems - ESP32-WROOM-32E(M113EH6400PH3Q0) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ESP32-WROOM-32E(M113EH6400PH3Q0)
RF Transceiver Modules and Modems ESP32-WROOM-32E(M113EH6400PH3Q0)
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 + EDR, Class 1, 2 and 3 Transceiver Module 2.412GHz ~ 2.484GHz Integrated, Trace Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 + EDR, Class 1, 2 and 3 Transceiver Module 2.412GHz ~ 2.484GHz Integrated, Trace Surface Mount

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
ESP32-WROOM-32E(M113EH6400PH3Q0)
RF and Wireless - RF Transceiver Modules and Modems ESP32-WROOM-32E(M113EH6400PH3Q0)
RF TXRX MODULE BT TRACE ANT SMD

RF TXRX MODULE BT TRACE ANT SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 871240-ESP32-WROOM-32E(M113EH6400PH3Q0) ESP32-WROOM-32E(M113EH6400PH3Q0) ESP32-WROOM-32E(M113EH6400PH3Q0)
Product Name RF Transceiver Modules - ESP32-WROOM-32E(M113EH6400PH3Q0) RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Package Type Surface Mount; Surface Mount Surface Mount; 38-SMD Module
Features RoHS
Operating Frequency 2412 to 2484 MHz
Unlock Full Specs
to access all available technical data