Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Win Source Part Number: 1354344-ESP32-WROOM-
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: Espressif Systems
Series: ESP32
Package: Tape & Reel
Product Status: Not For New Designs
Frequency: 2.4GHz ~ 2.5GHz
Package / Case: 38-SMD Module
Base Product Number: ESP32
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 2.7V ~ 3.6V
Memory Size: 448kB ROM, 536kB SRAM
RF Family/Standard: Bluetooth, WiFi
Antenna Type: Integrated, Trace
Data Rate: 150Mbps
Protocol: 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3
Modulation: CCK, DSSS, OFDM
Power - Output: 20.5dBm
Sensitivity: -98dBm
Serial Interfaces: GPIO, I²C, I²S, PWM, SDIO, SPI, UART
Utilized IC / Part: ESP32-D0WD
RF TXRX MODULE BT TRACE ANT SMD
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1965-ESP32-WROOM-32D-N8CT-ND | 1354344-ESP32-WROOM-32D-N8 | ESP32-WROOM-32D-N8 | ESP32-WROOM-32D-N8 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Radio Technique | Direct-Sequence Spread Spectrum | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 2400 to 2500 MHz | 2400 to 2500 MHz | 2400 to 2500 MHz | |
| Sensitivity | -98 dBm | -98 dBm | -98 dBm | |
| Output Power | 20.5 dBm | 20.5 dBm | -98 dBm | 20.5 dBm |