Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | 1965-ESP32-WROOM-32D(4MBHIGHTEMP)CT-ND | ESP32-WROOM-32D (4MB HIGH TEMP) |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Radio Technique | Direct-Sequence Spread Spectrum | |
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) |
| Operating Frequency | 2400 to 2500 MHz | 2400 to 2500 MHz |
| Sensitivity | -98 dBm | -98 dBm |
| Output Power | 20.5 dBm | 20.5 dBm |